Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 60Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00060T4LF.
VERTICAL SMT TYPE HEADER
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
BTB CONN, HEADER, 60POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021121-00060T4LF | Amphenol FCI 20021121-00060T4LF | 609-3740-ND | 28AH8772 |
| Product Name | Minitek127 ® | Headers, Male Pins | Btb Conn, Header, 60Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |