Minitek127 ®, Minitek127 ® Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 22Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Board to Board connector. Contact us today for more details of Minitek127 ® , part number 20021121-00022C1LF.
"Connector Header Surface Mount 22 position 0.050"" (1.27mm)"
UNSHROUDED HEADER VT SMT-20021121-00022C1
CONN HEADER SMD 22POS 1.27MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20021121-00022C1LF | 20021121-00022C1LF-ND | 95T3077 | 20021121-00022C1LF |
| Product Name | Minitek127 ® | Headers, Male Pins | Unshrouded Header Vt Smt-20021121-00022C1Lf / Reel Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Mounting | Surface Mount | Surface Mount |