Headers & Wire Housings 20P HDR UNSHRD 1.27x1.27MM BTB SMT
| Utmel Electronic Limited | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 44-20021121-00020T4LF |
| Product Name | Headers & Wire Housings 20P HDR UNSHRD 1.27x1.27MM BTB SMT |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Through-Hole; Surface Mount |
| Voltage Rating | 125 volts |
| Current Rating | 20 amps |