Amphenol Corporation Minitek127 ® 20021121-00016T4LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 16Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00016T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 16Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00016T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021121-00016T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021121-00016T4LF
Minitek127 ® 20021121-00016T4LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 16Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00016T4LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 16Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00016T4LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6530-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6530-ND
Headers, Male Pins 609-6530-ND
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"

Buy Now Datasheet
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R7910 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R7910
Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R7910
CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Minitek127 20021121 Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Minitek127 20021121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 20021121-00016T4LF 609-6530-ND 82R7910
Product Name Minitek127 ® Headers, Male Pins Conn, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Surface Mount Straight
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details