Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 12Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00012D8LF.
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
HD SMT-20021121-00012D8
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021121-00012D8LF | 20021121-00012D8LF-ND | 82R7896 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Smt-20021121-00012D8Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |