Minitek127 ®, Minitek127 ® Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 12Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Board to Board connector. Contact us today for more details of Minitek127 ® , part number 20021121-00012C1LF.
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
HD SMT-20021121-00012C1
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021121-00012C1LF | 20021121-00012C1LF-ND | 64AC4413 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Smt-20021121-00012C1Lf / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |