Amphenol Corporation Minitek127 ® 20021121-00010C1LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 10Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00010C1LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 10Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00010C1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021121-00010C1LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021121-00010C1LF
Minitek127 ® 20021121-00010C1LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 10Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00010C1LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 10Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00010C1LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6118-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6118-2-ND
Headers, Male Pins 609-6118-2-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6118-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6118-6-ND
Headers, Male Pins 609-6118-6-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6118-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6118-1-ND
Headers, Male Pins 609-6118-1-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-20021121-00010C1LF
SMD Electronic Connector 2027-20021121-00010C1LF
Conn Unshrouded Header HDR 10 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 20021121-00010C1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021121-00010C 1LF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 10 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 20021121-00010C1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021121-00010C1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hd Smt-20021121-00010C1Lf / Reel Rohs Compliant Amphenol Communications Solutions - 82R7886 - Newark, An Avnet Company
Chicago, IL, United States
Hd Smt-20021121-00010C1Lf / Reel Rohs Compliant Amphenol Communications Solutions
82R7886
Hd Smt-20021121-00010C1Lf / Reel Rohs Compliant Amphenol Communications Solutions 82R7886
HD SMT-20021121-00010C1 LF / Reel RoHS Compliant: Yes

HD SMT-20021121-00010C1LF / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 28AH8769 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
28AH8769
Btb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 28AH8769
BTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek127 20021121 Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek127 20021121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021121-00010C1LF 609-6118-2-ND 2027-20021121-00010C1LF 82R7886 28AH8769
Product Name Minitek127 ® Headers, Male Pins SMD Electronic Connector Hd Smt-20021121-00010C1Lf / Reel Rohs Compliant Amphenol Communications Solutions Btb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BERGSTIK - 10082201-107A04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
3 suppliers
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
D-Sub Connector Assemblies - 2262-A98118-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details