Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00006C8LF.
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 20021121-00006C8LF | 609-20021121-00006C8LFCT-ND |
| Product Name | Minitek127 ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts |