Amphenol Corporation Minitek127 ® 20021121-00006C4LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00006C4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00006C4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021121-00006C4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021121-00006C4LF
Minitek127 ® 20021121-00006C4LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00006C4LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 6Positions, 1.27mm (0.5inch) pitch., Amphenol is one of the leading manufacturers of Minitek127 ® 1.27MM. Contact us today for more details of Minitek127 ® , part number 20021121-00006C4LF.

Supplier's Site Datasheet
Rectangular Connectors - 20021121-00006C4LF - 844113-20021121-00006C4LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 20021121-00006C4LF
844113-20021121-00006C4LF
Rectangular Connectors - 20021121-00006C4LF 844113-20021121-00006C4LF
Manufacturer: AMPHENOL Win Source Part Number: 844113-20021121-0000 6C4LF Series: Minitek127® 1.27mm Features: Connector Header Surface Mount 6 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: 20021121 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2002112100006C4LF, 609-3693-1, 609-3693-2, 10122279-306000RLF, 609-3693-6, Q7330117A

Manufacturer: AMPHENOL
Win Source Part Number: 844113-20021121-00006C4LF
Series: Minitek127® 1.27mm
Features: Connector Header Surface Mount 6 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 20021121
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2002112100006C4LF, 609-3693-1, 609-3693-2, 10122279-306000RLF, 609-3693-6, Q7330117A

Buy Now Datasheet
 - Amphenol FCI 20021121-00006C4LF - PEI-Genesis
Philadelphia, PA, United States
20021121-00006C4LF-H D SMT

20021121-00006C4LF-HD SMT

Buy Now
Headers, Male Pins - 609-3693-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3693-2-ND
Headers, Male Pins 609-3693-2-ND
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3693-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3693-1-ND
Headers, Male Pins 609-3693-1-ND
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3693-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3693-6-ND
Headers, Male Pins 609-3693-6-ND
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"

Buy Now Datasheet
PCB Headers - 1738622 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1738622
PCB Headers 1738622
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 7141189 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7141189
PCB Headers 7141189
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
2027-20021121-00006C4LF
SMD Electronic Connector 2027-20021121-00006C4LF
6 Pos 1.27mm SMD Unshrouded Header, Straight, Solder Product overview: 20021121-00006C4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021121-00006C 4LF can be used for catalog matching and distributor lookup.

6 Pos 1.27mm SMD Unshrouded Header, Straight, Solder Product overview: 20021121-00006C4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021121-00006C4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 6 Position, 2Row; Connector Systems Amphenol Communications Solutions - 58R3186 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 6 Position, 2Row; Connector Systems Amphenol Communications Solutions
58R3186
Board-Board Connector, Header, 6 Position, 2Row; Connector Systems Amphenol Communications Solutions 58R3186
BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Board-Board Connector, Header, 6 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions - 28X2681 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 6 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions
28X2681
Board-Board Connector, Header, 6 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions 28X2681
BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics PEI-Genesis DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 20021121-00006C4LF 844113-20021121-00006C4LF Amphenol FCI 20021121-00006C4LF 609-3693-2-ND 1738622 2027-20021121-00006C4LF 58R3186
Product Name Minitek127 ® Rectangular Connectors - 20021121-00006C4LF Headers, Male Pins PCB Headers SMD Electronic Connector Board-Board Connector, Header, 6 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Header Connector Board to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data