Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 20021112-00020T4LF

Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333042-20021112-000 20T4LF Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 46 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.106" (2.69mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 20021112-00020T4LF-N D,609-5927 Base Product Number: 20021112 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333042-20021112-000 20T4LF Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 46 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.106" (2.69mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 20021112-00020T4LF-N D,609-5927 Base Product Number: 20021112 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333042-20021112-00020T4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333042-20021112-00020T4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333042-20021112-00020T4LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333042-20021112-000 20T4LF Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 46 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.106" (2.69mm) Insulation Height: 0.135" (3.43mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 20021112-00020T4LF-N D,609-5927 Base Product Number: 20021112 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333042-20021112-00020T4LF
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Standard Package: 46
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.106" (2.69mm)
Insulation Height: 0.135" (3.43mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 20021112-00020T4LF-ND,609-5927
Base Product Number: 20021112
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Male Pins - 20021112-00020T4LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
20021112-00020T4LF
Headers, Male Pins 20021112-00020T4LF
CONN HEADER R/A 20POS 1.27MM

CONN HEADER R/A 20POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1333042-20021112-00020T4LF 20021112-00020T4LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details