Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00010T4LF.
Manufacturer: AMPHENOL
Win Source Part Number: 854480-20021112-0001
Series: Minitek127® 1.27mm
Features: Connector Header position
Package: Tube
Family Name: 20021112
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 93
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5926, 20021112-00010T4LF-N
Conn Unshrouded Header HDR 10 POS 1.27mm Solder RA Thru-Hole Tube Product overview: 20021112-00010T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021112-00010T
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021112-00010T4LF | 854480-20021112-00010T4LF | 2027-20021112-00010T4LF | 609-5926-ND | 82R7712 |
| Product Name | Minitek127 ® | Rectangular Connectors - 20021112-00010T4LF | Electronic Connector | Headers, Male Pins | Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts |