Amphenol Corporation Minitek127 ® 20021112-00008T4LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 8 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00008T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 8 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00008T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021112-00008T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021112-00008T4LF
Minitek127 ® 20021112-00008T4LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 8 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00008T4LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 8 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00008T4LF.

Supplier's Site Datasheet
 - Amphenol FCI 20021112-00008T4LF - PEI-Genesis
Philadelphia, PA, United States
R/A DIP TYPE HEADER

R/A DIP TYPE HEADER

Buy Now
Headers, Male Pins - 609-5925-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5925-ND
Headers, Male Pins 609-5925-ND
"Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)"

Buy Now Datasheet
Btb Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 29AH2943 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
29AH2943
Btb Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 29AH2943
BTB CONN, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

BTB CONN, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 20021112-00008T4LF Amphenol FCI 20021112-00008T4LF 609-5925-ND 29AH2943
Product Name Minitek127 ® Headers, Male Pins Btb Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10402402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Terminals - 1206 - 847525-1206 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers