Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 6 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00006T4LF.
"Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021112-00006T4LF | 609-5924-ND | 82R7706 |
| Product Name | Minitek127 ® | Headers, Male Pins | Board-Board Connector, Header, 6 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |