Amphenol Corporation Minitek127 ® 20021111-00080T4LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 80 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00080T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 80 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00080T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021111-00080T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021111-00080T4LF
Minitek127 ® 20021111-00080T4LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 80 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00080T4LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 80 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00080T4LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3727-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3727-ND
Headers, Male Pins 609-3727-ND
"Connector Header Through Hole 80 position 0.050"" (1.27mm)"

"Connector Header Through Hole 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
VERTICAL DIP TYPE HEADER

VERTICAL DIP TYPE HEADER

Buy Now
Conn, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R7673 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R7673
Conn, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R7673
CONN, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek127 20021111 Series RoHS Compliant: Yes

CONN, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek127 20021111 Series RoHS Compliant: Yes

Supplier's Site Datasheet
20021111-00080T4Lf-Hd Vt Th / Amphenol Fci Amphenol Communications Solutions - 39AJ1915 - Newark, An Avnet Company
Chicago, IL, United States
20021111-00080T4Lf-Hd Vt Th / Amphenol Fci Amphenol Communications Solutions
39AJ1915
20021111-00080T4Lf-Hd Vt Th / Amphenol Fci Amphenol Communications Solutions 39AJ1915
20021111-00080T4LF-H D VT TH / AMPHENOL FCI

20021111-00080T4LF-HD VT TH / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021111-00080T4LF 609-3727-ND Amphenol FCI Asia 20021111-00080T4LF 82R7673 39AJ1915
Product Name Minitek127 ® Headers, Male Pins Conn, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 20021111-00080T4Lf-Hd Vt Th / Amphenol Fci Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details