Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 60 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00060T4LF.
"Connector Header Through Hole 60 position 0.050"" (1.27mm)"
HD VT TH-20021111-00060T4L
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021111-00060T4LF | 609-3726-ND | 82R7643 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Vt Th-20021111-00060T4Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |