Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 50 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00050T4LF.
VERTICAL DIP TYPE HEADER
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021111-00050T4LF | Amphenol FCI Asia 20021111-00050T4LF | 609-3725-ND | 82R7628 |
| Product Name | Minitek127 ® | Headers, Male Pins | Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |