Amphenol Corporation Minitek127 ® 20021111-00040T4LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 40 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00040T4LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 40 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00040T4LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021111-00040T4LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021111-00040T4LF
Minitek127 ® 20021111-00040T4LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 40 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00040T4LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 40 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00040T4LF.

Supplier's Site Datasheet
Rectangular Connectors - 20021111-00040T4LF - 848745-20021111-00040T4LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 20021111-00040T4LF
848745-20021111-00040T4LF
Rectangular Connectors - 20021111-00040T4LF 848745-20021111-00040T4LF
Manufacturer: AMPHENOL Win Source Part Number: 848745-20021111-0004 0T4LF Series: Minitek127® 1.27mm Features: Connector Header position Package: Tube Family Name: 20021111 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2002111100040T4LF, 609-3724, 10122277-340000TLF, 2266-20021111-00040T 4LF

Manufacturer: AMPHENOL
Win Source Part Number: 848745-20021111-00040T4LF
Series: Minitek127® 1.27mm
Features: Connector Header position
Package: Tube
Family Name: 20021111
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2002111100040T4LF, 609-3724, 10122277-340000TLF, 2266-20021111-00040T4LF

Buy Now Datasheet
Headers, Male Pins - 609-3724-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3724-ND
Headers, Male Pins 609-3724-ND
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-20021111-00040T4LF
Electronic Connector 2027-20021111-00040T4LF
Conn Unshrouded Header HDR 40 POS 1.27mm Solder ST Top Entry Thru-Hole Tube Product overview: 20021111-00040T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021111-00040T 4LF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 40 POS 1.27mm Solder ST Top Entry Thru-Hole Tube Product overview: 20021111-00040T4LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-20021111-00040T4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R7613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R7613
Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R7613
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek127 20021111 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek127 20021111 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 20021111-00040T4LF 848745-20021111-00040T4LF 609-3724-ND 2027-20021111-00040T4LF 82R7613
Product Name Minitek127 ® Rectangular Connectors - 20021111-00040T4LF Headers, Male Pins Electronic Connector Connector, Header, 40Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data