Amphenol Corporation Minitek127 ® 20021111-00014T1LF

Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 14 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00014T1LF.
Request a Quote Datasheet
Description
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 14 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00014T1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek127 ® - 20021111-00014T1LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek127 ®
20021111-00014T1LF
Minitek127 ® 20021111-00014T1LF
Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 14 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00014T1LF.

Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 14 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00014T1LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-4810-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4810-ND
Headers, Male Pins 609-4810-ND
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"

"Connector Header Through Hole 14 position 0.050"" (1.27mm)"

Buy Now Datasheet
VERTICAL DIP TYPE HEADER

VERTICAL DIP TYPE HEADER

Buy Now
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82R7573 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82R7573
Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82R7573
CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek127 20021111 Series RoHS Compliant: Yes

CONN, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek127 20021111 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube - 44-20021111-00014T1LF - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube
44-20021111-00014T1LF
Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube 44-20021111-00014T1LF
Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube

Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20021111-00014T1LF 609-4810-ND Amphenol FCI Asia 20021111-00014T1LF 82R7573 44-20021111-00014T1LF
Product Name Minitek127 ® Headers, Male Pins Conn, Header, 14Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions Conn Unshrouded Header HDR 14 POS 1.27mm Solder ST Thru-Hole Tube
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight Solder
Voltage Rating 125 volts 125 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data