Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 6 Positions, 1.27mm (0.050in) pitch., Amphenol is one of the leading manufacturers of 1.27mm Board to Board Connectors. Contact us today for more details of Minitek127 ® , part number 20021111-00006T1LF.
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
HD VT TH-20021111-00006T1L
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 20021111-00006T1LF | 20021111-00006T1LF-ND | 82R7561 |
| Product Name | Minitek127 ® | Headers, Male Pins | Hd Vt Th-20021111-00006T1Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |