ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 20020621-M041A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4220
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4220
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4220
Product Name Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
6+6 Pos. Female DIL Cable Housing, for Latches - G125-2041296L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers