ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 20020621-M021A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4218 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4218
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4218
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4218
Product Name Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-4520000B - Powell Electronics, Inc.
Specs
Product Type IC Socket; IC Headers
View Details