ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek 20020620-M021A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek - 59R8967 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
59R8967
Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek 59R8967
TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8967
Product Name Terminal Block, Pluggable, 2 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details