ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 20020619-M031A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek - 99R4216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
99R4216
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 99R4216
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4216
Product Name Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2240696F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details