ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek 20020618-M031A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek - 59R8965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek
59R8965
Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek 59R8965
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8965
Product Name Terminal Block, Pluggable, 3 Position; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details