ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020517-M031B01LF

Description
Pluggable Terminal Blocks ET-7.62 3P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK
Datasheet
Description
Pluggable Terminal Blocks ET-7.62 3P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020517-M031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020517-M031B01LF
Pluggable Terminal Blocks 20020517-M031B01LF
Pluggable Terminal Blocks ET-7.62 3P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK

Pluggable Terminal Blocks ET-7.62 3P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 24-8Awg; Pitch Spacing Amphenol Anytek - 99R4213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-8Awg; Pitch Spacing Amphenol Anytek
99R4213
Terminal Block, Plug, 3 Position, 24-8Awg; Pitch Spacing Amphenol Anytek 99R4213
TERMINAL BLOCK, PLUG, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Amphenol Communications Solutions - 55T8031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Amphenol Communications Solutions
55T8031
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Amphenol Communications Solutions 55T8031
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 20020517-M031B01LF 99R4213 55T8031
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 24-8Awg; Pitch Spacing Amphenol Anytek Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Amphenol Communications Solutions
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products