ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020517-M021B01LF

Description
Pluggable Terminal Blocks
Datasheet
Description
Pluggable Terminal Blocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020517-M021B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020517-M021B01LF
Pluggable Terminal Blocks 20020517-M021B01LF
Pluggable Terminal Blocks

Pluggable Terminal Blocks

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 24-8Awg; Pitch Spacing Amphenol Anytek - 99R4212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 24-8Awg; Pitch Spacing Amphenol Anytek
99R4212
Terminal Block, Plug, 2 Position, 24-8Awg; Pitch Spacing Amphenol Anytek 99R4212
TERMINAL BLOCK, PLUG, 2 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020517-M021B01LF 99R4212
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 2 Position, 24-8Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details