Amphenol Corporation Fixed Terminal Blocks 20020327-D071B01LF

Description
Fixed Terminal Blocks 7P 3.81MM TERM BLK FIXED HORIZONTAL
Datasheet
Description
Fixed Terminal Blocks 7P 3.81MM TERM BLK FIXED HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 20020327-D071B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
20020327-D071B01LF
Fixed Terminal Blocks 20020327-D071B01LF
Fixed Terminal Blocks 7P 3.81MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 7P 3.81MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet
Terminal Block Pluggable, 7 Position, 24-16Awg; Pitch Spacing Amphenol Anytek - 59R8957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 24-16Awg; Pitch Spacing Amphenol Anytek
59R8957
Terminal Block Pluggable, 7 Position, 24-16Awg; Pitch Spacing Amphenol Anytek 59R8957
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020327-D071B01LF 59R8957
Product Name Fixed Terminal Blocks Terminal Block Pluggable, 7 Position, 24-16Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers