ANYTEK Technology Corporation Ltd. Fixed Terminal Blocks 20020327-D041B01LF

Description
Fixed Terminal Blocks 4P 3.81MM TERM BLK FIXED HORIZONTAL
Datasheet
Description
Fixed Terminal Blocks 4P 3.81MM TERM BLK FIXED HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 20020327-D041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
20020327-D041B01LF
Fixed Terminal Blocks 20020327-D041B01LF
Fixed Terminal Blocks 4P 3.81MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 4P 3.81MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 24-16Awg; Pitch Spacing Amphenol Anytek - 59R8954 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 24-16Awg; Pitch Spacing Amphenol Anytek
59R8954
Terminal Block Pluggable, 4 Position, 24-16Awg; Pitch Spacing Amphenol Anytek 59R8954
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020327-D041B01LF 59R8954
Product Name Fixed Terminal Blocks Terminal Block Pluggable, 4 Position, 24-16Awg; Pitch Spacing Amphenol Anytek
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers
Terminal Blk/Strip Wiring Dev - 937738 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 6
View Details
PCB Terminal Blocks with Wire Guard - MSPXX04S - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details