Amphenol Communications Solutions Terminal Blocks - 20020327-C031B01LF 20020327-C031B01LF

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027911-20020327-C03 1B01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Screw, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 10.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Green Height: 8.5 mm Material: Nylon Current: 10 A Plating: Steel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1945106; 1986717-3; OSTTE030161; 284512-3; 284514-3; 039506100320020327C0 31B01LF; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 7.4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Supply Voltage: 300 V Number of Positions Per Level: 3
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027911-20020327-C03 1B01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Screw, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 10.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Green Height: 8.5 mm Material: Nylon Current: 10 A Plating: Steel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1945106; 1986717-3; OSTTE030161; 284512-3; 284514-3; 039506100320020327C0 31B01LF; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 7.4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Supply Voltage: 300 V Number of Positions Per Level: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 20020327-C031B01LF - 1027911-20020327-C031B01LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 20020327-C031B01LF
1027911-20020327-C031B01LF
Terminal Blocks - 20020327-C031B01LF 1027911-20020327-C031B01LF
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027911-20020327-C03 1B01LF Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 3.5 mm Color: Green Connector Type: Screw, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 10 A Number of Contacts: 3 Length: 10.9 mm Housing Material: Thermoplastic Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Green Height: 8.5 mm Material: Nylon Current: 10 A Plating: Steel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1945106; 1986717-3; OSTTE030161; 284512-3; 284514-3; 039506100320020327C0 31B01LF; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Depth: 7.4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 24 AWG Wire Gauge (Min): 16 AWG Max Supply Voltage: 300 V Number of Positions Per Level: 3

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027911-20020327-C031B01LF
Packaging: Bulk
Number of Positions: 3
Number of Levels: 1
Pitch: 3.5 mm
Color: Green
Connector Type: Screw, Terminal Block
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 10 A
Number of Contacts: 3
Length: 10.9 mm
Housing Material: Thermoplastic
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Height: 8.5 mm
Material: Nylon
Current: 10 A
Plating: Steel
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 1945106; 1986717-3; OSTTE030161; 284512-3; 284514-3; 039506100320020327C031B01LF;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Depth: 7.4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Gauge: 16 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 16 AWG
Max Supply Voltage: 300 V
Number of Positions Per Level: 3

Buy Now
Amphenol Fci Amphenol Communications Solutions - 39AJ1900 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Fci Amphenol Communications Solutions
39AJ1900
Amphenol Fci Amphenol Communications Solutions 39AJ1900
AMPHENOL FCI

AMPHENOL FCI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1027911-20020327-C031B01LF 39AJ1900
Product Name Terminal Blocks - 20020327-C031B01LF Amphenol Fci Amphenol Communications Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products