ANYTEK Technology Corporation Ltd. Vi-5.08-11P-180D Green(Ral6018/t) ; "-" Zinc Contact With Bright Tin Plated B/m Clamp With Ni Plated W/o Cover @ Mark Solid Block Rohs Compliant Amphenol Anytek 20020316-H111B01LF

Description
VI-5.08-11P-180D Green(RAL6018/T) ; "-" Zinc Contact with bright Tin plated B/M clamp with Ni plated W/O cover @ MARK Solid block RoHS Compliant: Yes
Description
VI-5.08-11P-180D Green(RAL6018/T) ; "-" Zinc Contact with bright Tin plated B/M clamp with Ni plated W/O cover @ MARK Solid block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vi-5.08-11P-180D Green(Ral6018/t) ;
Chicago, IL, United States
Vi-5.08-11P-180D Green(Ral6018/t) ; "-" Zinc Contact With Bright Tin Plated B/m Clamp With Ni Plated W/o Cover @ Mark Solid Block Rohs Compliant Amphenol Anytek
63R8148
Vi-5.08-11P-180D Green(Ral6018/t) ; "-" Zinc Contact With Bright Tin Plated B/m Clamp With Ni Plated W/o Cover @ Mark Solid Block Rohs Compliant Amphenol Anytek 63R8148
VI-5.08-11P-180D Green(RAL6018/T) ; "-" Zinc Contact with bright Tin plated B/M clamp with Ni plated W/O cover @ MARK Solid block RoHS Compliant: Yes

VI-5.08-11P-180D Green(RAL6018/T) ; "-" Zinc Contact with bright Tin plated B/M clamp with Ni plated W/O cover @ MARK Solid block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63R8148
Product Name Vi-5.08-11P-180D Green(Ral6018/t) ; "-" Zinc Contact With Bright Tin Plated B/m Clamp With Ni Plated W/o Cover @ Mark Solid Block Rohs Compliant Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details