ANYTEK Technology Corporation Ltd. Fixed Terminal Blocks 20020316-G031B01LF

Description
Fixed Terminal Blocks 3P 5.00MM TERM BLK FIXED HORIZONTAL
Datasheet
Description
Fixed Terminal Blocks 3P 5.00MM TERM BLK FIXED HORIZONTAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 20020316-G031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
20020316-G031B01LF
Fixed Terminal Blocks 20020316-G031B01LF
Fixed Terminal Blocks 3P 5.00MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 3P 5.00MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Amphenol Anytek - 59R8926 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Amphenol Anytek
59R8926
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Amphenol Anytek 59R8926
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020316-G031B01LF 59R8926
Product Name Fixed Terminal Blocks Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details