ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 20020131-H061A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek - 99R4209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
99R4209
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 99R4209
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4209
Product Name Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details