ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 20020131-G061A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek - 99R4203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
99R4203
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 99R4203
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4203
Product Name Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details