ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 20020131-D101A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4199
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4199
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4199
Product Name Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0230 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details