ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 20020131-C101A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4193
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4193
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4193
Product Name Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers