ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 20020130-G081A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek - 99R4180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
99R4180
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 99R4180
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4180
Product Name Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products