ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 20020130-D021A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4170
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4170
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4170
Product Name Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products