ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020111-H021A01LF

Description
Pluggable Terminal Blocks 20020111-H021A01LF-5 08 TB PLG SKT RA W/F
Datasheet
Description
Pluggable Terminal Blocks 20020111-H021A01LF-5 08 TB PLG SKT RA W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020111-H021A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020111-H021A01LF
Pluggable Terminal Blocks 20020111-H021A01LF
Pluggable Terminal Blocks 20020111-H021A01LF-5 08 TB PLG SKT RA W/F

Pluggable Terminal Blocks 20020111-H021A01LF-508 TB PLG SKT RA W/F

Buy Now Datasheet
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4158
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4158
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020111-H021A01LF 99R4158
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details