ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020111-G041A01LF

Description
Pluggable Terminal Blocks 20020111-G041A01LF-5 00 TB PLG SKT RA W/F
Datasheet
Description
Pluggable Terminal Blocks 20020111-G041A01LF-5 00 TB PLG SKT RA W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020111-G041A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020111-G041A01LF
Pluggable Terminal Blocks 20020111-G041A01LF
Pluggable Terminal Blocks 20020111-G041A01LF-5 00 TB PLG SKT RA W/F

Pluggable Terminal Blocks 20020111-G041A01LF-500 TB PLG SKT RA W/F

Buy Now Datasheet
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4154
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4154
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020111-G041A01LF 99R4154
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9486 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details