ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 20020111-D081A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek - 99R4150 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
99R4150
Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek 99R4150
TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4150
Product Name Terminal Block Pluggable Socket, 8 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details