ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 20020111-D041A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4148 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4148
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4148
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4148
Product Name Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details