ANYTEK Technology Corporation Ltd. Terminal Blocks - 20020111-C111A01LF 20020111-C111A01LF

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172601-20020111-C11 1A01LF Packaging: Bulk Number of Positions: 11 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Solder Number of Contacts: 11 Voltage: 300 V Contact Plating: Tin Current: 10 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 20020111C111A01LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 115 °C Number of Positions Per Level: 11
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172601-20020111-C11 1A01LF Packaging: Bulk Number of Positions: 11 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Solder Number of Contacts: 11 Voltage: 300 V Contact Plating: Tin Current: 10 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 20020111C111A01LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 115 °C Number of Positions Per Level: 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 20020111-C111A01LF - 1172601-20020111-C111A01LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 20020111-C111A01LF
1172601-20020111-C111A01LF
Terminal Blocks - 20020111-C111A01LF 1172601-20020111-C111A01LF
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172601-20020111-C11 1A01LF Packaging: Bulk Number of Positions: 11 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Solder Number of Contacts: 11 Voltage: 300 V Contact Plating: Tin Current: 10 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 20020111C111A01LF; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 115 °C Number of Positions Per Level: 11

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172601-20020111-C111A01LF
Packaging: Bulk
Number of Positions: 11
Number of Levels: 1
Pitch: 3.5052 mm
Color: Green
Number of Rows: 1
Termination: Solder
Number of Contacts: 11
Voltage: 300 V
Contact Plating: Tin
Current: 10 A
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 20020111C111A01LF;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 115 °C
Number of Positions Per Level: 11

Buy Now
Oq-3.5- 11P Green ; Contact With Tin Plated @ Mark 90 Amphenol Anytek - 52AC8792 - Newark, An Avnet Company
Chicago, IL, United States
Oq-3.5- 11P Green ; Contact With Tin Plated @ Mark 90 Amphenol Anytek
52AC8792
Oq-3.5- 11P Green ; Contact With Tin Plated @ Mark 90 Amphenol Anytek 52AC8792
OQ-3.5- 11P Green ; CONTACT WITH TIN PLATED @ MARK 90

OQ-3.5- 11P Green ; CONTACT WITH TIN PLATED @ MARK 90

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1172601-20020111-C111A01LF 52AC8792
Product Name Terminal Blocks - 20020111-C111A01LF Oq-3.5- 11P Green ; Contact With Tin Plated @ Mark 90 Amphenol Anytek
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details