ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 20020111-C041A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek - 99R4142 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
99R4142
Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek 99R4142
TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4142
Product Name Terminal Block Pluggable Socket, 4 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details