ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 20020110-H041A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek - 59R8918 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
59R8918
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 59R8918
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 20020110-H041A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020110-H041A01LF
Pluggable Terminal Blocks 20020110-H041A01LF
Pluggable Terminal Blocks 4P 5.08MM HDR RA PLUGGABLE TERM BLK

Pluggable Terminal Blocks 4P 5.08MM HDR RA PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 59R8918 20020110-H041A01LF
Product Name Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details