ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 20020110-D071A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:06-381 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:06-381 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek - 59R8903 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
59R8903
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 59R8903
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:06-381 Series RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:06-381 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8903
Product Name Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102557-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details