ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 20020110-D051A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek - 59R8901 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
59R8901
Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek 59R8901
TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8901
Product Name Terminal Block, Pluggable, 5 Position; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Wire-Board Connector, Header, 34 Position, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 93K5092 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details