ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 20020110-D041A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek - 59R8900 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
59R8900
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 59R8900
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8900
Product Name Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details