ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 20020110-C101A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek - 59R8897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
59R8897
Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek 59R8897
TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59R8897
Product Name Terminal Block, Pluggable, 10 Position; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details