ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 20020110-C071A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek - 59R8894 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
59R8894
Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek 59R8894
TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8894
Product Name Terminal Block, Pluggable, 7 Position; Gender Amphenol Anytek
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details