ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 20020110-C041A01LF

Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek - 59R8891 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
59R8891
Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek 59R8891
TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R8891
Product Name Terminal Block, Pluggable, 4 Position; Gender Amphenol Anytek
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details